L-com, Inc. 50 Ohm BNC Crimp Plug for Belden 9913 Cable HPC992

Description
This BNC male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated contact pins to minimize signal loss BNC male for Belden 9913 coaxial cable Common size hex crimp allows quick and easy crimping Crimp style attachment for a robust assembly Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring
Description
This BNC male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated contact pins to minimize signal loss BNC male for Belden 9913 coaxial cable Common size hex crimp allows quick and easy crimping Crimp style attachment for a robust assembly Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Plug for Belden 9913 Cable - HPC992 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Plug for Belden 9913 Cable
HPC992
50 Ohm BNC Crimp Plug for Belden 9913 Cable HPC992
This BNC male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable. BNC connectors connect with a twist lock, making them popular for RF applications. Features Gold plated contact pins to minimize signal loss BNC male for Belden 9913 coaxial cable Common size hex crimp allows quick and easy crimping Crimp style attachment for a robust assembly Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring

This BNC male connector is designed for attachment to Belden 9913 cable. Belden 9913 cable is a RG8 size cable with low loss performance characteristics. This crimp style connector utilizes readily available crimp sizes of .429" for the crimp sleeve and .118" for the center contact, to securely attach to the cable. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Gold plated contact pins to minimize signal loss
  • BNC male for Belden 9913 coaxial cable
  • Common size hex crimp allows quick and easy crimping
  • Crimp style attachment for a robust assembly
  • Three piece design simplifies assembly process

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number HPC992
Product Name 50 Ohm BNC Crimp Plug for Belden 9913 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - FFA.0S.250.CTAC42-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Waveguide To Coax Adapters - NWCA-187-SF-E - kTB Solutions
Specs
Connector Type SMA
Geometry End launch
Frequency 3.940 to 5.990 GHz
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type BNC
View Details