This male TNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. Belden 7807 cable is a RG58 size cable with low loss performance characteristics.
Features
Crimp style attachment for a robust assembly
Common size hex crimp allows quick and easy crimping
Gold plated contact pins to minimize signal loss
Three piece design simplifies assembly process
TNC male for Belden 7807 coaxial cable
Application
RF Applications
Low Loss Coax Applications
Radio Pigtails
Wi-Fi Applications
WLAN
This male TNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. Belden 7807 cable is a RG58 size cable with low loss performance characteristics.
Features
- Crimp style attachment for a robust assembly
- Common size hex crimp allows quick and easy crimping
- Gold plated contact pins to minimize signal loss
- Three piece design simplifies assembly process
- TNC male for Belden 7807 coaxial cable
Application
- RF Applications
- Low Loss Coax Applications
- Radio Pigtails
- Wi-Fi Applications
- WLAN