L-com, Inc. 50 Ohm BNC Crimp Plug for Belden 7807 Cable HPC782

Description
This male BNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style attachment for a robust assembly BNC male for Belden 7807 coaxial cable Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring
Description
This male BNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style attachment for a robust assembly BNC male for Belden 7807 coaxial cable Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
50 Ohm BNC Crimp Plug for Belden 7807 Cable - HPC782 - L-com, Inc.
North Andover, MA, United States
50 Ohm BNC Crimp Plug for Belden 7807 Cable
HPC782
50 Ohm BNC Crimp Plug for Belden 7807 Cable HPC782
This male BNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications. Features Crimp style attachment for a robust assembly BNC male for Belden 7807 coaxial cable Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss Three piece design simplifies assembly process Application Coaxial cable assembly OEM applications Premise wiring

This male BNC connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. BNC connectors connect with a twist lock, making them popular for RF applications.

Features

  • Crimp style attachment for a robust assembly
  • BNC male for Belden 7807 coaxial cable
  • Common size hex crimp allows quick and easy crimping
  • Gold plated contact pins to minimize signal loss
  • Three piece design simplifies assembly process

Application

  • Coaxial cable assembly
  • OEM applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number HPC782
Product Name 50 Ohm BNC Crimp Plug for Belden 7807 Cable
Connector Type BNC
Unlock Full Specs
to access all available technical data