L-com, Inc. SMA Male Crimp for Belden 7807 Cable HPC781

Description
This male SMA connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Crimp style attachment for a robust assembly Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss SMA male for Belden 7807 coaxial cable Three piece design simplifies assembly process Application Coaxial cable assembly Coaxial cable installation Coaxial cable repair Premise wiring
Description
This male SMA connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Crimp style attachment for a robust assembly Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss SMA male for Belden 7807 coaxial cable Three piece design simplifies assembly process Application Coaxial cable assembly Coaxial cable installation Coaxial cable repair Premise wiring

Suppliers

Company
Product
Description
Supplier Links
SMA Male Crimp for Belden 7807 Cable - HPC781 - L-com, Inc.
North Andover, MA, United States
SMA Male Crimp for Belden 7807 Cable
HPC781
SMA Male Crimp for Belden 7807 Cable HPC781
This male SMA connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications. Features Crimp style attachment for a robust assembly Common size hex crimp allows quick and easy crimping Gold plated contact pins to minimize signal loss SMA male for Belden 7807 coaxial cable Three piece design simplifies assembly process Application Coaxial cable assembly Coaxial cable installation Coaxial cable repair Premise wiring

This male SMA connector is designed for crimp attachment to Belden 7807 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.

Features

  • Crimp style attachment for a robust assembly
  • Common size hex crimp allows quick and easy crimping
  • Gold plated contact pins to minimize signal loss
  • SMA male for Belden 7807 coaxial cable
  • Three piece design simplifies assembly process

Application

  • Coaxial cable assembly
  • Coaxial cable installation
  • Coaxial cable repair
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Coaxial Connectors
Product Number HPC781
Product Name SMA Male Crimp for Belden 7807 Cable
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - M230A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 15.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FFA.00.250.NTAC22Z-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers