This female bulhead SMA connector is designed for crimp attachment to LMR400 style coaxial cable utilizing a standard crimp size of .429" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. Connector is supplied with nut and lock washer for panel mounting.
Features
Common size hex crimp allows quick and easy crimping
Gold plated contact pins to minimize signal loss
Crimp style attachment for a robust assembly
SMA female bulkhead for LMR®400 coaxial cable
Application
Low Loss Coax Applications
Radio Pigtails
Wi-Fi Applications
WLAN
RF Applications
This female bulhead SMA connector is designed for crimp attachment to LMR400 style coaxial cable utilizing a standard crimp size of .429" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. Connector is supplied with nut and lock washer for panel mounting.
Features
- Common size hex crimp allows quick and easy crimping
- Gold plated contact pins to minimize signal loss
- Crimp style attachment for a robust assembly
- SMA female bulkhead for LMR®400 coaxial cable
Application
- Low Loss Coax Applications
- Radio Pigtails
- Wi-Fi Applications
- WLAN
- RF Applications