This male SMA connector is designed for crimp attachment to LMR400 style coaxial cable utilizing a standard crimp size of .429" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Crimp style attachment for a robust assembly
Common size hex crimp allows quick and easy crimping
Gold plated contact pins to minimize signal loss
SMA male for LMR®400 coaxial cable
Application
Coaxial cable installation
Coaxial cable repair
Coaxial cable assembly
Premise wiring
This male SMA connector is designed for crimp attachment to LMR400 style coaxial cable utilizing a standard crimp size of .429" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Crimp style attachment for a robust assembly
- Common size hex crimp allows quick and easy crimping
- Gold plated contact pins to minimize signal loss
- SMA male for LMR®400 coaxial cable
Application
- Coaxial cable installation
- Coaxial cable repair
- Coaxial cable assembly
- Premise wiring