This reverse polarized male SMA connector is designed for crimp attachment to LMR200 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Crimp style attachment for a robust assembly
Common size hex crimp allows quick and easy crimping
Gold plated contact pins to minimize signal loss
SMA male reverse polarized for LMR®200 coaxial cable
Application
RF Applications
Low Loss Coax Applications
Radio Pigtails
Wi-Fi Applications
WLAN
This reverse polarized male SMA connector is designed for crimp attachment to LMR200 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Crimp style attachment for a robust assembly
- Common size hex crimp allows quick and easy crimping
- Gold plated contact pins to minimize signal loss
- SMA male reverse polarized for LMR®200 coaxial cable
Application
- RF Applications
- Low Loss Coax Applications
- Radio Pigtails
- Wi-Fi Applications
- WLAN