This male SMA connector is designed for crimp attachment to LMR200 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
Common size hex crimp allows quick and easy crimping
Crimp style attachment for a robust assembly
Gold plated contact pins to minimize signal loss
SMA male connector for LMR®200 coaxial cable
Application
Coaxial cable repair
Coaxial cable assembly
Coaxial cable installation
Premise wiring
This male SMA connector is designed for crimp attachment to LMR200 style coaxial cable utilizing a standard crimp size of .213" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. This 50 Ohm subminiature connector utilizes a threaded coupling mechanism making it a popular choice in higher frequency applications.
Features
- Common size hex crimp allows quick and easy crimping
- Crimp style attachment for a robust assembly
- Gold plated contact pins to minimize signal loss
- SMA male connector for LMR®200 coaxial cable
Application
- Coaxial cable repair
- Coaxial cable assembly
- Coaxial cable installation
- Premise wiring