L-com, Inc. 2.4/4.9-5.8 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG245803MGURB-RTP

Description
The Antenna The antenna featured in this kit is the HyperLink HG245803UR-NMOB series. They are very compact 3 dBi omnidirectional antennas designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Compact size, black radome Dual frequency band Application Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/5.8 GHz Wireless LAN systems
Description
The Antenna The antenna featured in this kit is the HyperLink HG245803UR-NMOB series. They are very compact 3 dBi omnidirectional antennas designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Compact size, black radome Dual frequency band Application Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/5.8 GHz Wireless LAN systems

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector - HG245803MGURB-RTP - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
HG245803MGURB-RTP
2.4/4.9-5.8 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG245803MGURB-RTP
The Antenna The antenna featured in this kit is the HyperLink HG245803UR-NMOB series. They are very compact 3 dBi omnidirectional antennas designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Terminated with a RP-TNC Plug connector Compact size, black radome Dual frequency band Application Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/5.8 GHz Wireless LAN systems

The Antenna
The antenna featured in this kit is the HyperLink HG245803UR-NMOB series. They are very compact 3 dBi omnidirectional antennas designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands.
Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
Magnetic Mount
The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Magnetic base with 10 foot high performance low-loss cable
  • Radome enclosed, ideal for outdoor use
  • Terminated with a RP-TNC Plug connector
  • Compact size, black radome
  • Dual frequency band

Application

  • Homeland Security and Public Safety Band
  • Ideal for use on vehicles
  • Multipoint and mobile applications
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
  • 2.4/5.8 GHz Wireless LAN systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG245803MGURB-RTP
Product Name 2.4/4.9-5.8 GHz 3 dBi Black Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details