L-com, Inc. 2.4 GHz 30 dBi Steel Grid Antenna - N-Female Connector HG2430G

Description
The HyperLink High Performance Parabolic Grid WiFi Antenna provides 30 dBi gain with a 5.3° beam-width for highly directional long range applications. Additional applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a 18" coax lead terminated with an N-Female connector. Rugged and Weatherproof This antenna's construction features a welded steel reflector grid for superior strength. The grid surface is UV powder coated for durability and aesthetics, and the open-frame design minimizes wind loading. Two Piece Design An HyperLink exclusive, this antenna's 2-piece reflector grid is simple to assemble. The 2-piece design significantly reduces shipping costs compared to similar antennas with one piece reflector grids. The HG2430G antenna is supplied with a heavy duty 30 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1.5" (38mm) to 3" (76mm) dia. mast. Custom connectors can be ordered. Contact Sales for more information. Features 5.3° beam-width & 18 inch coax lead All weather operation Easy to assembly UV stable light gray powder coat finish Welded galvanized steel construction Application Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications
Datasheet
Description
The HyperLink High Performance Parabolic Grid WiFi Antenna provides 30 dBi gain with a 5.3° beam-width for highly directional long range applications. Additional applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a 18" coax lead terminated with an N-Female connector. Rugged and Weatherproof This antenna's construction features a welded steel reflector grid for superior strength. The grid surface is UV powder coated for durability and aesthetics, and the open-frame design minimizes wind loading. Two Piece Design An HyperLink exclusive, this antenna's 2-piece reflector grid is simple to assemble. The 2-piece design significantly reduces shipping costs compared to similar antennas with one piece reflector grids. The HG2430G antenna is supplied with a heavy duty 30 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1.5" (38mm) to 3" (76mm) dia. mast. Custom connectors can be ordered. Contact Sales for more information. Features 5.3° beam-width & 18 inch coax lead All weather operation Easy to assembly UV stable light gray powder coat finish Welded galvanized steel construction Application Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 30 dBi Steel Grid Antenna - N-Female Connector - HG2430G - L-com, Inc.
North Andover, MA, United States
2.4 GHz 30 dBi Steel Grid Antenna - N-Female Connector
HG2430G
2.4 GHz 30 dBi Steel Grid Antenna - N-Female Connector HG2430G
The HyperLink High Performance Parabolic Grid WiFi Antenna provides 30 dBi gain with a 5.3° beam-width for highly directional long range applications. Additional applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a 18" coax lead terminated with an N-Female connector. Rugged and Weatherproof This antenna's construction features a welded steel reflector grid for superior strength. The grid surface is UV powder coated for durability and aesthetics, and the open-frame design minimizes wind loading. Two Piece Design An HyperLink exclusive, this antenna's 2-piece reflector grid is simple to assemble. The 2-piece design significantly reduces shipping costs compared to similar antennas with one piece reflector grids. The HG2430G antenna is supplied with a heavy duty 30 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1.5" (38mm) to 3" (76mm) dia. mast. Custom connectors can be ordered. Contact Sales for more information. Features 5.3° beam-width & 18 inch coax lead All weather operation Easy to assembly UV stable light gray powder coat finish Welded galvanized steel construction Application Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications

The HyperLink High Performance Parabolic Grid WiFi Antenna provides 30 dBi gain with a 5.3° beam-width for highly directional long range applications. Additional applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. External interference of this antenna is minimized due to the excellent front to back ratio. This antenna comes with a 18" coax lead terminated with an N-Female connector.
Rugged and Weatherproof
This antenna's construction features a welded steel reflector grid for superior strength. The grid surface is UV powder coated for durability and aesthetics, and the open-frame design minimizes wind loading.
Two Piece Design
An HyperLink exclusive, this antenna's 2-piece reflector grid is simple to assemble. The 2-piece design significantly reduces shipping costs compared to similar antennas with one piece reflector grids.
The HG2430G antenna is supplied with a heavy duty 30 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. It can be mounted to a 1.5" (38mm) to 3" (76mm) dia. mast.
Custom connectors can be ordered. Contact Sales for more information.

Features

  • 5.3° beam-width & 18 inch coax lead
  • All weather operation
  • Easy to assembly
  • UV stable light gray powder coat finish
  • Welded galvanized steel construction

Application

  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
Supplier's Site Datasheet
Antenna, Grid, 2.4Ghz; Antenna Type L-Com - 23T6524 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Grid, 2.4Ghz; Antenna Type L-Com
23T6524
Antenna, Grid, 2.4Ghz; Antenna Type L-Com 23T6524
ANTENNA, GRID, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

ANTENNA, GRID, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2430G 23T6524
Product Name 2.4 GHz 30 dBi Steel Grid Antenna - N-Female Connector Antenna, Grid, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G LTE Ceramic SMD Antenna for Reliable High-Speed Connectivity - ET-WAG-P-LTE8-00-003 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting Internal; Portable
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details