L-com, Inc. 2.4 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG2425DPD

Description
The HyperLink HG2425DPD is a high performance 25 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2425DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Optional radome cover kits available Includes tilt and swivel mast mount kit Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications
Datasheet
Description
The HyperLink HG2425DPD is a high performance 25 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2425DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Optional radome cover kits available Includes tilt and swivel mast mount kit Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna - HG2425DPD - L-com, Inc.
North Andover, MA, United States
2.4 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
HG2425DPD
2.4 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG2425DPD
The HyperLink HG2425DPD is a high performance 25 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2425DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Optional radome cover kits available Includes tilt and swivel mast mount kit Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications

The HyperLink HG2425DPD is a high performance 25 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems.
Adjustable Dual Polarity Feed Horn System
The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems.
Rugged and Weatherproof
The reflector dish of the HG2425DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.

Features

  • Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°)
  • Dual 12 inch antenna leads with terminated with N-Female connectors
  • Optional radome cover kits available
  • Includes tilt and swivel mast mount kit
  • Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish

Application

  • 2.4 GHz ISM band
  • IEEE 802.11b/g/n wireless LAN, WiFi systems
  • Long range directional applications
  • Point to point and point to multi-point applications
  • Wireless bridges and backhaul applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2425DPD
Product Name 2.4 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
GSM & GPRS Antennas - 228165 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Gain 4 dB
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details