L-com, Inc. Antenna, 2.4 GHz 24 dBi Die Cast Reflector Grid Wireless LAN, 12" Coax Lead HG2424G-NF

Description
Superior Performance The HyperGain® HG2424G High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range highly directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This 24dB grid antenna's construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424G antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Used for long range highly directional wireless connectivity Easy assembly allows quick setup Die cast Aluminum construction ensures long life All weather operation provides location flexibility Applications: RFID, ISM, 802.11X, GSM and SCADA
Description
Superior Performance The HyperGain® HG2424G High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range highly directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This 24dB grid antenna's construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424G antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Used for long range highly directional wireless connectivity Easy assembly allows quick setup Die cast Aluminum construction ensures long life All weather operation provides location flexibility Applications: RFID, ISM, 802.11X, GSM and SCADA

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Antenna, 2.4 GHz 24 dBi Die Cast Reflector Grid Wireless LAN, 12" Coax Lead
70126410
Antenna, 2.4 GHz 24 dBi Die Cast Reflector Grid Wireless LAN, 12" Coax Lead 70126410
Superior Performance The HyperGain® HG2424G High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range highly directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. It can be installed for either vertical or horizontal polarization. Rugged and Weatherproof This 24dB grid antenna's construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2424G antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Used for long range highly directional wireless connectivity Easy assembly allows quick setup Die cast Aluminum construction ensures long life All weather operation provides location flexibility Applications: RFID, ISM, 802.11X, GSM and SCADA

Superior Performance
The HyperGain® HG2424G High-Performance Reflector Grid Wi-Fi Antenna provides 24 dBi gain with an 8 degree beam-width for long-range highly directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. It can be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This 24dB grid antenna's construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2424G antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.

  • Used for long range highly directional wireless connectivity
  • Easy assembly allows quick setup
  • Die cast Aluminum construction ensures long life
  • All weather operation provides location flexibility
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Antennas
Product Number 70126410
Product Name Antenna, 2.4 GHz 24 dBi Die Cast Reflector Grid Wireless LAN, 12" Coax Lead
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details