The L-com HG2424EG-1-TM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2424EG-1-TM has 22 to 24 dBi gain. The HG2424EG-1-TM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2424EG-1-TM from L-com has 14° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features TNC male connectors. The 2400-2500 MHz HG2424EG-1-TM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The TNC male connectorized HG2424EG-1-TM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.
Features
Application
2.4 GHZ TO 2.5 GHZ 24 DBI GRID ANTENNA
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG2424EG-1-TM | 23AK3343 |
| Product Name | 2.4 GHz to 2.5 GHz 24 dBi Lightweight Die-cast Grid Antenna TNC Male Connector | 2.4 Ghz To 2.5 Ghz 24 Dbi Grid Antenna L-Com |
| Applications | Modem or Wireless Network |