The L-Com HG2424EG-1-NF is a lightweight grid antenna designed for the 2.4 GHz to 2.5 GHz frequency range, featuring a gain of 24 dBi. It is suitable for various applications including point-to-point and point-to-multipoint systems, as well as wireless LAN backhaul. The antenna has a vertical beamwidth of 14 degrees and a horizontal beamwidth of 12 degrees, allowing for precise directional signal transmission. Constructed from die-cast aluminum, the antenna is designed for all-weather operation and is finished with a UV-stable powder coat. It includes a Type N female connector and comes with a mounting bracket and hardware for easy installation. The antenna can withstand operating temperatures from -40 to +70 degrees Celsius and has a wind survivability rating of 124 MPH. Weighing approximately 6.6 lbs, it is shipped as a two-piece reflector grid, which aids in reducing shipping costs.
The L-com HG2424EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2424EG-1-NF has 22 to 24 dBi gain. The HG2424EG-1-NF operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2424EG-1-NF from L-com has 14° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 2400-2500 MHz HG2424EG-1-NF is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N female connectorized HG2424EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.
Features
Application
ANTENNA, 2.4GHZ-2.5GHZ, GRID; Antenna Type:Grid; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:24dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG2424EG-1-NF | 90AJ5225 |
| Product Name | 2.4 GHz to 2.5 GHz 24 dBi Lightweight Die-cast Grid Antenna Type N Female Connector | Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com |
| Applications | Modem or Wireless Network |