L-com, Inc. 2.4 GHz 22 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG2422DPD

Description
The HyperLink HG2422DPD is a high performance 22 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2422DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Aluminum reflector dish with UV stable light gray polymer finish Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications
Description
The HyperLink HG2422DPD is a high performance 22 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2422DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Aluminum reflector dish with UV stable light gray polymer finish Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications
Datasheet
Datasheet Summary
Powered by GS/AI

The HyperLink HG2422DPD is a 2.4 GHz dual polarized parabolic dish antenna with a gain of 22 dBi, suitable for long-range directional applications including point-to-point and point-to-multi-point systems, as well as wireless bridges. It operates within the 2400 ,Äì 2500 MHz frequency range and features an adjustable dual polarity feed horn system that allows configuration for either Dual Polarization (horizontal and vertical) or X-Polarization (+45° and -45¬8). The antenna is constructed with a high-quality aluminum reflector dish, coated in a UV-stable light gray polymer for enhanced durability. It includes two N-Female connectors and comes with a tilt and swivel mast mount kit for flexible installation. The HG2422DPD is designed to withstand harsh weather conditions, rated for a maximum wind velocity of 130.5 mph (210 km/h) and has a maximum input power of 100W. This antenna is particularly well-suited for MIMO applications, making it a viable option for engineers seeking reliable performance in wireless communication systems.

Datasheet Summary
Powered by GS/AI

The HyperLink HG2422DPD is a 2.4 GHz dual polarized parabolic dish antenna with a gain of 22 dBi, suitable for long-range directional applications including point-to-point and point-to-multi-point systems, as well as wireless bridges. It operates within the 2400 ,Äì 2500 MHz frequency range and features an adjustable dual polarity feed horn system that allows configuration for either Dual Polarization (horizontal and vertical) or X-Polarization (+45° and -45¬8). The antenna is constructed with a high-quality aluminum reflector dish, coated in a UV-stable light gray polymer for enhanced durability. It includes two N-Female connectors and comes with a tilt and swivel mast mount kit for flexible installation. The HG2422DPD is designed to withstand harsh weather conditions, rated for a maximum wind velocity of 130.5 mph (210 km/h) and has a maximum input power of 100W. This antenna is particularly well-suited for MIMO applications, making it a viable option for engineers seeking reliable performance in wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 22 dBi Dual Polarity/X-Polarity MIMO Dish Antenna - HG2422DPD - L-com, Inc.
North Andover, MA, United States
2.4 GHz 22 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
HG2422DPD
2.4 GHz 22 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG2422DPD
The HyperLink HG2422DPD is a high performance 22 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Adjustable Dual Polarity Feed Horn System The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems. Rugged and Weatherproof The reflector dish of the HG2422DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Aluminum reflector dish with UV stable light gray polymer finish Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual 12 inch antenna leads with terminated with N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Application 2.4 GHz ISM band IEEE 802.11b/g/n wireless LAN, WiFi systems Long range directional applications Point to point and point to multi-point applications Wireless bridges and backhaul applications

The HyperLink HG2422DPD is a high performance 22 dBi dual polarized parabolic dish antenna ideal for long range directional applications such as point to point systems, point to multi-point and wireless bridges. It is designed for use in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems.
Adjustable Dual Polarity Feed Horn System
The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female antenna leads, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. For outdoor 802.11n or MIMO applications, two polarization diverse antennas are required for the radio to operate at its highest data rate. These features make this antenna ideal for MIMO systems.
Rugged and Weatherproof
The reflector dish of the HG2422DPD is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. Supplied with the antenna is a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.

Features

  • Aluminum reflector dish with UV stable light gray polymer finish
  • Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°)
  • Dual 12 inch antenna leads with terminated with N-Female connectors
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available

Application

  • 2.4 GHz ISM band
  • IEEE 802.11b/g/n wireless LAN, WiFi systems
  • Long range directional applications
  • Point to point and point to multi-point applications
  • Wireless bridges and backhaul applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2422DPD
Product Name 2.4 GHz 22 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details