L-com, Inc. 2400 MHz to 2500 MHz Cross Polarization MIMO Flat Panel Antenna, 17 dBi gain, 4 Port with N Female Connectors HG2417XP-4NF

Description
The L-com HG2417XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 2400 MHz to 2500 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 35 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG2417XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 17 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG2417XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2417XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 2400 MHz to 2500 MHz 17 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP WLAN High Density WIFI Applications Hospitality, Industrial, Municipality Rural High Speed Internet
Datasheet
Description
The L-com HG2417XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 2400 MHz to 2500 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 35 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG2417XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 17 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG2417XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2417XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 2400 MHz to 2500 MHz 17 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP WLAN High Density WIFI Applications Hospitality, Industrial, Municipality Rural High Speed Internet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2400 MHz to 2500 MHz Cross Polarization MIMO Flat Panel Antenna, 17 dBi gain, 4 Port with N Female Connectors - HG2417XP-4NF - L-com, Inc.
North Andover, MA, United States
2400 MHz to 2500 MHz Cross Polarization MIMO Flat Panel Antenna, 17 dBi gain, 4 Port with N Female Connectors
HG2417XP-4NF
2400 MHz to 2500 MHz Cross Polarization MIMO Flat Panel Antenna, 17 dBi gain, 4 Port with N Female Connectors HG2417XP-4NF
The L-com HG2417XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 2400 MHz to 2500 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 35 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG2417XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 17 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG2417XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2417XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 2400 MHz to 2500 MHz 17 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP WLAN High Density WIFI Applications Hospitality, Industrial, Municipality Rural High Speed Internet

The L-com HG2417XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 2400 MHz to 2500 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports.
This antenna from L-com has 35 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG2417XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This high 17 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG2417XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment.
The HG2417XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • 2400 MHz to 2500 MHz
  • 17 dBi High Gain
  • Low Profile Design
  • +/- 45 slant polarization for increased MIMO and data throughput
  • Outdoor rated
  • 4 x Type N connector

Application

  • WISP
  • WLAN
  • High Density WIFI Applications
  • Hospitality, Industrial, Municipality
  • Rural High Speed Internet
Supplier's Site Datasheet
2400-2500 Mhz, 17 Dbi Gain Flat Panel An L-Com - 23AK3341 - Newark, An Avnet Company
Chicago, IL, United States
2400-2500 Mhz, 17 Dbi Gain Flat Panel An L-Com
23AK3341
2400-2500 Mhz, 17 Dbi Gain Flat Panel An L-Com 23AK3341
2400-2500 MHZ, 17 DBI GAIN FLAT PANEL AN

2400-2500 MHZ, 17 DBI GAIN FLAT PANEL AN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2417XP-4NF 23AK3341
Product Name 2400 MHz to 2500 MHz Cross Polarization MIMO Flat Panel Antenna, 17 dBi gain, 4 Port with N Female Connectors 2400-2500 Mhz, 17 Dbi Gain Flat Panel An L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details