L-com, Inc. 2.4 GHz 17 dBi 120 Degree Sector Panel Antenna HG2417P-120

Description
The HyperLink HG2417P-120 Sector Panel WiFi Antenna combines high gain with a wide 120° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 120° beam-width Includes Mast Mounting Hardware Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet
Description
The HyperLink HG2417P-120 Sector Panel WiFi Antenna combines high gain with a wide 120° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 120° beam-width Includes Mast Mounting Hardware Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 17 dBi 120 Degree Sector Panel Antenna - HG2417P-120 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 17 dBi 120 Degree Sector Panel Antenna
HG2417P-120
2.4 GHz 17 dBi 120 Degree Sector Panel Antenna HG2417P-120
The HyperLink HG2417P-120 Sector Panel WiFi Antenna combines high gain with a wide 120° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 120° beam-width Includes Mast Mounting Hardware Integral N-Female Connector 20° Down-Tilt Mounting Bracket All weather operation Application Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites

The HyperLink HG2417P-120 Sector Panel WiFi Antenna combines high gain with a wide 120° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Rugged and Weatherproof
This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt.
Ideal for Wireless Internet "Cell" Sites
This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 120° beam-width
  • Includes Mast Mounting Hardware
  • Integral N-Female Connector
  • 20° Down-Tilt Mounting Bracket
  • All weather operation

Application

  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
  • 2.4 GHz ISM Band
  • WiFi & Wireless Video Systems
  • Wireless Internet Provider "cell" sites
Supplier's Site Datasheet
Antenna, 120+ Sector Panel, 2.4Ghz; Antenna Type L-Com - 23T6492 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 120+ Sector Panel, 2.4Ghz; Antenna Type L-Com
23T6492
Antenna, 120+ Sector Panel, 2.4Ghz; Antenna Type L-Com 23T6492
ANTENNA, 120+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.3; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

ANTENNA, 120+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.3; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:-; Frequency:2.5GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2417P-120 23T6492
Product Name 2.4 GHz 17 dBi 120 Degree Sector Panel Antenna Antenna, 120+ Sector Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-4332.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 2.5 dB
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers