L-com, Inc. 2.4 GHz 15.5 dBi Flat Panel Antenna - Integral N-Female Connector HG2416P

Description
The HG2419P is a high gain flat panel antenna designed specifically for IEEE 802.11b/g/n applications in the 2.4GHz ISM band. It offers superior performance in a compact and easy to install package. This antenna's innovative reflector system provides excellent front-to-back ratio, significantly reducing background noise and interference. This antenna is ideal for use at subscriber sites, and offers a cost-effective CPE (Customer Premise Equipment) solution. It is also suitable for small base station "micro-cell" sites. It's unique design offers a 30% lower profile than similar RF antennas from other vendors, offering a more compact alternative to Yagi or grid antennas for medium range point-to-point links. The HG2416P antenna is supplied with a 60 degree tilt and swivel mast mount kit. For additional information and complete specifications, click on the data sheet link. Features Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Excellent front-to-back ratio Includes tilt and swivel mast mount hardware Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet
Description
The HG2419P is a high gain flat panel antenna designed specifically for IEEE 802.11b/g/n applications in the 2.4GHz ISM band. It offers superior performance in a compact and easy to install package. This antenna's innovative reflector system provides excellent front-to-back ratio, significantly reducing background noise and interference. This antenna is ideal for use at subscriber sites, and offers a cost-effective CPE (Customer Premise Equipment) solution. It is also suitable for small base station "micro-cell" sites. It's unique design offers a 30% lower profile than similar RF antennas from other vendors, offering a more compact alternative to Yagi or grid antennas for medium range point-to-point links. The HG2416P antenna is supplied with a 60 degree tilt and swivel mast mount kit. For additional information and complete specifications, click on the data sheet link. Features Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Excellent front-to-back ratio Includes tilt and swivel mast mount hardware Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15.5 dBi Flat Panel Antenna - Integral N-Female Connector - HG2416P - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15.5 dBi Flat Panel Antenna - Integral N-Female Connector
HG2416P
2.4 GHz 15.5 dBi Flat Panel Antenna - Integral N-Female Connector HG2416P
The HG2419P is a high gain flat panel antenna designed specifically for IEEE 802.11b/g/n applications in the 2.4GHz ISM band. It offers superior performance in a compact and easy to install package. This antenna's innovative reflector system provides excellent front-to-back ratio, significantly reducing background noise and interference. This antenna is ideal for use at subscriber sites, and offers a cost-effective CPE (Customer Premise Equipment) solution. It is also suitable for small base station "micro-cell" sites. It's unique design offers a 30% lower profile than similar RF antennas from other vendors, offering a more compact alternative to Yagi or grid antennas for medium range point-to-point links. The HG2416P antenna is supplied with a 60 degree tilt and swivel mast mount kit. For additional information and complete specifications, click on the data sheet link. Features Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Excellent front-to-back ratio Includes tilt and swivel mast mount hardware Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems

The HG2419P is a high gain flat panel antenna designed specifically for IEEE 802.11b/g/n applications in the 2.4GHz ISM band. It offers superior performance in a compact and easy to install package. This antenna's innovative reflector system provides excellent front-to-back ratio, significantly reducing background noise and interference.
This antenna is ideal for use at subscriber sites, and offers a cost-effective CPE (Customer Premise Equipment) solution. It is also suitable for small base station "micro-cell" sites.
It's unique design offers a 30% lower profile than similar RF antennas from other vendors, offering a more compact alternative to Yagi or grid antennas for medium range point-to-point links.
The HG2416P antenna is supplied with a 60 degree tilt and swivel mast mount kit.
For additional information and complete specifications, click on the data sheet link.

Features

  • Low-loss solid brass elements & DC Short lightning protection
  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Excellent front-to-back ratio
  • Includes tilt and swivel mast mount hardware

Application

  • Bluetooth® & Public Wireless Hotspot
  • Directional antenna applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2416P
Product Name 2.4 GHz 15.5 dBi Flat Panel Antenna - Integral N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details