L-com, Inc. 2.4 GHz 16 dBi Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2416DP

Description
The HyperLink HG2416DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency bands. The unit can be used with APs and Routers with 1 or 2 antenna ports. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG2416DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mounting Vertical and horizontal polarization High gain operation UV-resistant radome for all-weather operation Application 2.4 GHz ISM band IEEE 802.11b/g/n Wireless LAN MIMO applications Public wireless hotspot Wireless Internet Provider "Cell" sites
Description
The HyperLink HG2416DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency bands. The unit can be used with APs and Routers with 1 or 2 antenna ports. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG2416DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mounting Vertical and horizontal polarization High gain operation UV-resistant radome for all-weather operation Application 2.4 GHz ISM band IEEE 802.11b/g/n Wireless LAN MIMO applications Public wireless hotspot Wireless Internet Provider "Cell" sites
Datasheet
Datasheet Summary
Powered by GS/AI

The HyperLink HG2416DP is a dual polarized panel antenna designed for 2.4 GHz applications, featuring a gain of 16 dBi. It supports both vertical and horizontal polarization, making it suitable for MIMO point-to-point and point-to-multipoint setups. The antenna is equipped with two N-Female connectors and is constructed with a UV-resistant radome, ensuring durability in various weather conditions. It includes a stainless steel tilt and swivel mast mount for flexible installation and alignment. The operating temperature range is from -40°C to 85°C, and it is rated for wind speeds up to 130 mph. The antenna has a nominal impedance of 50 Ohm and can handle a maximum input power of 10 watts.

Datasheet Summary
Powered by GS/AI

The HyperLink HG2416DP is a dual polarized panel antenna designed for 2.4 GHz applications, featuring a gain of 16 dBi. It supports both vertical and horizontal polarization, making it suitable for MIMO point-to-point and point-to-multipoint setups. The antenna is equipped with two N-Female connectors and is constructed with a UV-resistant radome, ensuring durability in various weather conditions. It includes a stainless steel tilt and swivel mast mount for flexible installation and alignment. The operating temperature range is from -40°C to 85°C, and it is rated for wind speeds up to 130 mph. The antenna has a nominal impedance of 50 Ohm and can handle a maximum input power of 10 watts.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 16 dBi Dual Polarized MIMO Panel Antenna - N-Female Connectors - HG2416DP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 16 dBi Dual Polarized MIMO Panel Antenna - N-Female Connectors
HG2416DP
2.4 GHz 16 dBi Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2416DP
The HyperLink HG2416DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency bands. The unit can be used with APs and Routers with 1 or 2 antenna ports. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG2416DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mounting Vertical and horizontal polarization High gain operation UV-resistant radome for all-weather operation Application 2.4 GHz ISM band IEEE 802.11b/g/n Wireless LAN MIMO applications Public wireless hotspot Wireless Internet Provider "Cell" sites

The HyperLink HG2416DP Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency bands. The unit can be used with APs and Routers with 1 or 2 antenna ports.
Rugged and Weatherproof
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG2416DP antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual polarity feed system - (2) N-Female connectors
  • Includes tilt and swivel mast mounting
  • Vertical and horizontal polarization
  • High gain operation
  • UV-resistant radome for all-weather operation

Application

  • 2.4 GHz ISM band
  • IEEE 802.11b/g/n Wireless LAN
  • MIMO applications
  • Public wireless hotspot
  • Wireless Internet Provider "Cell" sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2416DP
Product Name 2.4 GHz 16 dBi Dual Polarized MIMO Panel Antenna - N-Female Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 10dBi Spring Magnetic Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-WC10M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details