L-com, Inc. 2.4 GHz 15 dBi Yagi Antenna - 4ft RP-SMA Plug Connector HG2415Y-RSP

Description
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 4ft low-loss coax lead terminated with a RP-SMA-Plug connector Can be installed for either vertical or horizontal polarization 30° beam-width & DC Short lightning protection Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN 2.4 GHz ISM Band WiFi & wireless video systems
Description
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 4ft low-loss coax lead terminated with a RP-SMA-Plug connector Can be installed for either vertical or horizontal polarization 30° beam-width & DC Short lightning protection Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN 2.4 GHz ISM Band WiFi & wireless video systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-SMA Plug Connector - HG2415Y-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-SMA Plug Connector
HG2415Y-RSP
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-SMA Plug Connector HG2415Y-RSP
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 4ft low-loss coax lead terminated with a RP-SMA-Plug connector Can be installed for either vertical or horizontal polarization 30° beam-width & DC Short lightning protection Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN 2.4 GHz ISM Band WiFi & wireless video systems

Superior Performance
The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 4ft low-loss coax lead terminated with a RP-SMA-Plug connector
  • Can be installed for either vertical or horizontal polarization
  • 30° beam-width & DC Short lightning protection
  • Includes tilt and swivel mast mount
  • Light weight, UV-stable & UL flame rated radome

Application

  • Bluetooth® & public wireless hotspot
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN
  • 2.4 GHz ISM Band
  • WiFi & wireless video systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2415Y-RSP
Product Name 2.4 GHz 15 dBi Yagi Antenna - 4ft RP-SMA Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details