The HG2415Y-NF is a 12-inch N-Female connector designed for use with the HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna. This connector is part of a high-performance antenna system that operates within the 2.4 GHz ISM band, supporting applications such as IEEE 802.11b, 802.11g, and Bluetooth. The antenna features a gain of 14.5 dBi and a 30-degree beam width, making it suitable for directional and multipoint applications. It is constructed with a UV-stable, UL flame-rated radome, ensuring durability and all-weather operation. The antenna can be installed for either vertical or horizontal polarization and includes a tilt and swivel mast mount for flexible installation options. The HG2415Y-NF is compatible with a maximum input power of 50 watts and has a VSWR of less than 1.5:1 on average.
Superior Performance
The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.
Features
Application
The HyperGain® HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b and 802.11g wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
ANTENNA, YAGI, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | HG2415Y-NF | 70126388 | 51P3619 |
| Product Name | 2.4 GHz 15 dBi Yagi Antenna - 12in N-Female Connector | 2.4 GHz 14.5 dBi Radome Enclosed Wireless LAN Yagi Antenna, w/Female N Conn. | Antenna, Yagi, 2.4Ghz; Antenna Type L-Com |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | 2400.0 to 2500.0 MHz |
| Gain | 15 dB | 14.5 dB | |
| Technology Type | Yagi | Yagi | |
| Applications | Modem or Wireless Network | ||
| Polarization | Horizontal; Vertical |