L-com, Inc. 2.4 GHz 15 dBi Omnidirectional Antenna - N-Female Connector HG2415U-PRO

Description
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available in convenient and discounted 5-packs: HG2415U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet
Description
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available in convenient and discounted 5-packs: HG2415U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female Connector - HG2415U-PRO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female Connector
HG2415U-PRO
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female Connector HG2415U-PRO
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available in convenient and discounted 5-packs: HG2415U-PRO-5PK. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Center fed collinear array Commercial grade antenna Integral N-Female connector Solid Brass Elements Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

Professional Grade
The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band.
Superior Performance
A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance.
Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments.
This antenna is also available in convenient and discounted 5-packs: HG2415U-PRO-5PK.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Heavy-duty steel mounting brackets
  • Center fed collinear array
  • Commercial grade antenna
  • Integral N-Female connector
  • Solid Brass Elements

Application

  • 2.4 GHz ISM Band
  • Bluetooth® & Public Wireless Hotspot
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site Datasheet
Antenna, Ism, 2.4Ghz, 100W, 50 Ohm; Antenna Type L-Com - 50P9222 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ism, 2.4Ghz, 100W, 50 Ohm; Antenna Type L-Com
50P9222
Antenna, Ism, 2.4Ghz, 100W, 50 Ohm; Antenna Type L-Com 50P9222
ANTENNA, ISM, 2.4GHZ, 100W, 50 OHM; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:OmniRoH S Compliant: Yes

ANTENNA, ISM, 2.4GHZ, 100W, 50 OHM; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:OmniRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2415U-PRO 50P9222
Product Name 2.4 GHz 15 dBi Omnidirectional Antenna - N-Female Connector Antenna, Ism, 2.4Ghz, 100W, 50 Ohm; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details