L-com, Inc. 2.4 GHz 15 dBi Omnidirectional Antenna - N-Female 5-Pack HG2415U-PRO-5PK

Description
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available individually in quantities of 4 or less: HG2415U-PRO. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Solid Brass Elements Center fed collinear array Commercial grade antenna Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available individually in quantities of 4 or less: HG2415U-PRO. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Solid Brass Elements Center fed collinear array Commercial grade antenna Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female 5-Pack - HG2415U-PRO-5PK - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female 5-Pack
HG2415U-PRO-5PK
2.4 GHz 15 dBi Omnidirectional Antenna - N-Female 5-Pack HG2415U-PRO-5PK
Professional Grade The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. This antenna is also available individually in quantities of 4 or less: HG2415U-PRO. For additional information and complete specifications, click on the data sheet link below. Features Heavy-duty steel mounting brackets Solid Brass Elements Center fed collinear array Commercial grade antenna Integral N-Female connector Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot

Professional Grade
The HyperLink HG2415U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band.
Superior Performance
A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array that offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HyperLink HG2415U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements of the HG2415U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance.
Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments.
This antenna is also available individually in quantities of 4 or less: HG2415U-PRO.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Heavy-duty steel mounting brackets
  • Solid Brass Elements
  • Center fed collinear array
  • Commercial grade antenna
  • Integral N-Female connector

Application

  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet
Whip Antenna, 2.4-2.5Ghz, 15Dbi; Antenna Type L-Com - 68AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.5Ghz, 15Dbi; Antenna Type L-Com
68AC5704
Whip Antenna, 2.4-2.5Ghz, 15Dbi; Antenna Type L-Com 68AC5704
WHIP ANTENNA, 2.4-2.5GHZ, 15DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.5GHZ, 15DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2415U-PRO-5PK 68AC5704
Product Name 2.4 GHz 15 dBi Omnidirectional Antenna - N-Female 5-Pack Whip Antenna, 2.4-2.5Ghz, 15Dbi; Antenna Type L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 5dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting Internal
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details