L-com, Inc. 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector HG2415EG-NF

Description
The HyperLink Directional Mini-Reflector parabolic Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This parabolic antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG parabolic antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NF-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Description
The HyperLink Directional Mini-Reflector parabolic Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This parabolic antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG parabolic antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NF-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector - HG2415EG-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector
HG2415EG-NF
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector HG2415EG-NF
The HyperLink Directional Mini-Reflector parabolic Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This parabolic antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG parabolic antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in 5-Packs This antenna is also available in 5-packs - HG2415EG-NF-5PK For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperLink Directional Mini-Reflector parabolic Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems.
This parabolic antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2415EG parabolic antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in 5-Packs
This antenna is also available in 5-packs - HG2415EG-NF-5PK
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • All weather operation
  • Easy to assemble
  • UV stable light gray powder coat finish
  • 16° beam-width & 12 inch coax lead
  • Die-cast aluminum construction

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2415EG-NF
Product Name 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM PCB Internal Antenna with 1.13mm Cable (L-10cm) + UFL Connector - ET-GSPC-5L10CP1-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details