L-com, Inc. 2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna TNC Male Connector HG2415EG-1-TM

Description
The L-com HG2415EG-1-TM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-TM has 13 to 15 dBi gain. The HG2415EG-1-TM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-TM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features TNC male connectors. The 2400-2500 MHz HG2415EG-1-TM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The TNC male connectorized HG2415EG-1-TM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet
Description
The L-com HG2415EG-1-TM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-TM has 13 to 15 dBi gain. The HG2415EG-1-TM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-TM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features TNC male connectors. The 2400-2500 MHz HG2415EG-1-TM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The TNC male connectorized HG2415EG-1-TM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna TNC Male Connector - HG2415EG-1-TM - L-com, Inc.
North Andover, MA, United States
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna TNC Male Connector
HG2415EG-1-TM
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna TNC Male Connector HG2415EG-1-TM
The L-com HG2415EG-1-TM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-TM has 13 to 15 dBi gain. The HG2415EG-1-TM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-TM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features TNC male connectors. The 2400-2500 MHz HG2415EG-1-TM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The TNC male connectorized HG2415EG-1-TM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The L-com HG2415EG-1-TM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-TM has 13 to 15 dBi gain. The HG2415EG-1-TM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-TM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features TNC male connectors. The 2400-2500 MHz HG2415EG-1-TM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The TNC male connectorized HG2415EG-1-TM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Easy to assemble
  • UV stable powder coat finish
  • Die-cast aluminum construction

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems
  • Wi-Fi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site Datasheet
2.4 Ghz To 2.5 Ghz 15 Dbi Grid Antenna L-Com - 23AK3340 - Newark, An Avnet Company
Chicago, IL, United States
2.4 Ghz To 2.5 Ghz 15 Dbi Grid Antenna L-Com
23AK3340
2.4 Ghz To 2.5 Ghz 15 Dbi Grid Antenna L-Com 23AK3340
2.4 GHZ TO 2.5 GHZ 15 DBI GRID ANTENNA

2.4 GHZ TO 2.5 GHZ 15 DBI GRID ANTENNA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2415EG-1-TM 23AK3340
Product Name 2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna TNC Male Connector 2.4 Ghz To 2.5 Ghz 15 Dbi Grid Antenna L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2608494P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details