L-com, Inc. 2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna Type N Male Connector HG2415EG-1-NM

Description
The L-com HG2415EG-1-NM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-NM has 13 to 15 dBi gain. The HG2415EG-1-NM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-NM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N male connectors. The 2400-2500 MHz HG2415EG-1-NM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N male connectorized HG2415EG-1-NM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet
Description
The L-com HG2415EG-1-NM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-NM has 13 to 15 dBi gain. The HG2415EG-1-NM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-NM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N male connectors. The 2400-2500 MHz HG2415EG-1-NM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N male connectorized HG2415EG-1-NM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna Type N Male Connector - HG2415EG-1-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna Type N Male Connector
HG2415EG-1-NM
2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna Type N Male Connector HG2415EG-1-NM
The L-com HG2415EG-1-NM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-NM has 13 to 15 dBi gain. The HG2415EG-1-NM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-NM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N male connectors. The 2400-2500 MHz HG2415EG-1-NM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N male connectorized HG2415EG-1-NM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The L-com HG2415EG-1-NM is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2415EG-1-NM has 13 to 15 dBi gain. The HG2415EG-1-NM operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2415EG-1-NM from L-com has 21° Vertical and 16° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N male connectors. The 2400-2500 MHz HG2415EG-1-NM is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N male connectorized HG2415EG-1-NM antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Easy to assemble
  • UV stable powder coat finish
  • Die-cast aluminum construction

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems
  • Wi-Fi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site Datasheet
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com - 90AJ5222 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com
90AJ5222
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com 90AJ5222
ANTENNA, 2.4GHZ-2.5GHZ, GRID; Antenna Type:Grid; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 2.4GHZ-2.5GHZ, GRID; Antenna Type:Grid; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2415EG-1-NM 90AJ5222
Product Name 2.4 GHz to 2.5 GHz 15 dBi Lightweight Die-cast Grid Antenna Type N Male Connector Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

GSM 10dBi Fiberglass Antenna With N Male St. + N Female St. With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10FG4-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details