L-com, Inc. 2.4 GHz 14 dBi 90 Degree Sector Panel Antenna HG2414SP-090

Description
The HyperLink HG2414SP-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° Beam Width-Vertically Polarized All weather operation 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Datasheet
Description
The HyperLink HG2414SP-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° Beam Width-Vertically Polarized All weather operation 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi 90 Degree Sector Panel Antenna - HG2414SP-090 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi 90 Degree Sector Panel Antenna
HG2414SP-090
2.4 GHz 14 dBi 90 Degree Sector Panel Antenna HG2414SP-090
The HyperLink HG2414SP-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 90° Beam Width-Vertically Polarized All weather operation 20° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Integral N-Female Connector Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications

The HyperLink HG2414SP-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality “cell site” antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Rugged and Weatherproof
This antenna features a heavy-duty plastic radome for all-weather operation. The mounting system adjusts from 0 to 20 degrees down-tilt.
Ideal for Wireless Internet "Cell" Sites
This WiFi antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 90° Beam Width-Vertically Polarized
  • All weather operation
  • 20° Down-Tilt Mounting Bracket
  • Includes Mast Mounting Hardware
  • Integral N-Female Connector

Application

  • 2.4 GHz ISM Band
  • WiFi & Wireless Video Systems
  • Wireless Internet Provider "cell" sites
  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Supplier's Site Datasheet
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com - 23T6460 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com
23T6460
Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com 23T6460
ANTENNA, 90+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, 90+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2414SP-090 23T6460
Product Name 2.4 GHz 14 dBi 90 Degree Sector Panel Antenna Antenna, 90+ Sector Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-LT10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details