L-com, Inc. 2.4 GHz 14 dBi Flat Panel Antenna - Integral N-Female Connector HG2414P

Description
HyperGain Flat Panel Antennas are high performance directional antenna products that are suitable for indoor and outdoor applications in the 2.4GHz ISM band. These directional antennas are designed for point to point and point to multipoint directional wireless applications. Features Can be installed for either vertical or horizontal polarization Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Directional antenna applications IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet
Description
HyperGain Flat Panel Antennas are high performance directional antenna products that are suitable for indoor and outdoor applications in the 2.4GHz ISM band. These directional antennas are designed for point to point and point to multipoint directional wireless applications. Features Can be installed for either vertical or horizontal polarization Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Directional antenna applications IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi Flat Panel Antenna - Integral N-Female Connector - HG2414P - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi Flat Panel Antenna - Integral N-Female Connector
HG2414P
2.4 GHz 14 dBi Flat Panel Antenna - Integral N-Female Connector HG2414P
HyperGain Flat Panel Antennas are high performance directional antenna products that are suitable for indoor and outdoor applications in the 2.4GHz ISM band. These directional antennas are designed for point to point and point to multipoint directional wireless applications. Features Can be installed for either vertical or horizontal polarization Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Directional antenna applications IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems

HyperGain Flat Panel Antennas are high performance directional antenna products that are suitable for indoor and outdoor applications in the 2.4GHz ISM band. These directional antennas are designed for point to point and point to multipoint directional wireless applications.

Features

  • Can be installed for either vertical or horizontal polarization
  • Compact size, 8.5" Square with low-loss coax cable
  • Low-loss solid brass elements & DC Short lightning protection
  • Durable UV-stable, UL flame rated radome
  • Optional pigtails and mounting brackets available

Application

  • 2.4 GHz ISM Band
  • Bluetooth® & Public Wireless Hotspot
  • Directional antenna applications
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com - 23T6439 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com
23T6439
Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com 23T6439
ANTENNA, FLAT PANEL, 2.4GHZ; Antenna Type:Flat Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical; Product Range:-RoHS Compliant: Yes

ANTENNA, FLAT PANEL, 2.4GHZ; Antenna Type:Flat Patch; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2414P 23T6439
Product Name 2.4 GHz 14 dBi Flat Panel Antenna - Integral N-Female Connector Antenna, Flat Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details