L-com, Inc. 2.4 GHz 14 dBi Flat Panel Antenna - 12in N-Male Connector HG2414P-NM

Description
The HG2414P series of high performance directional flat patch WiFi antennas are suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, and public wireless hotspots. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2414P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet
Description
The HG2414P series of high performance directional flat patch WiFi antennas are suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, and public wireless hotspots. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2414P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi Flat Panel Antenna - 12in N-Male Connector - HG2414P-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi Flat Panel Antenna - 12in N-Male Connector
HG2414P-NM
2.4 GHz 14 dBi Flat Panel Antenna - 12in N-Male Connector HG2414P-NM
The HG2414P series of high performance directional flat patch WiFi antennas are suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, and public wireless hotspots. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2414P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Compact size, 8.5" Square with low-loss coax cable Low-loss solid brass elements & DC Short lightning protection Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Optional pigtails and mounting brackets available Application Bluetooth® & Public Wireless Hotspot Directional antenna applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems

The HG2414P series of high performance directional flat patch WiFi antennas are suitable for indoor and outdoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, and public wireless hotspots. This WiFi antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2414P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
Custom connectors can be ordered. Contact L-com sales for more information.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Compact size, 8.5" Square with low-loss coax cable
  • Low-loss solid brass elements & DC Short lightning protection
  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Optional pigtails and mounting brackets available

Application

  • Bluetooth® & Public Wireless Hotspot
  • Directional antenna applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2414P-NM
Product Name 2.4 GHz 14 dBi Flat Panel Antenna - 12in N-Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 2766676 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details