L-com, Inc. 2.4 GHz14 dBi Three Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2414DP-3NF

Description
The HyperLink HG2414DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2414DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure High gain operation MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Three (3) integrated diversity antennas, single package Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 b/g/n applications WiMAX, WISP, WiFi, Communication Hospitality, Industrial, Municipality, MTU/MDU
Datasheet
Description
The HyperLink HG2414DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2414DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure High gain operation MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Three (3) integrated diversity antennas, single package Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 b/g/n applications WiMAX, WISP, WiFi, Communication Hospitality, Industrial, Municipality, MTU/MDU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz14 dBi Three Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors - HG2414DP-3NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz14 dBi Three Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors
HG2414DP-3NF
2.4 GHz14 dBi Three Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2414DP-3NF
The HyperLink HG2414DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2414DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure High gain operation MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Three (3) integrated diversity antennas, single package Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 b/g/n applications WiMAX, WISP, WiFi, Communication Hospitality, Industrial, Municipality, MTU/MDU

The HyperLink HG2414DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2414DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual Polarity feed system in single enclosure
  • High gain operation
  • MIMO - Multiple-Input and Multiple-Output
  • UV-resistant radome for all-weather operation
  • Three (3) integrated diversity antennas, single package

Application

  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router
  • Supports IEEE 802.11 b/g/n applications
  • WiMAX, WISP, WiFi, Communication
  • Hospitality, Industrial, Municipality, MTU/MDU
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2414DP-3NF
Product Name 2.4 GHz14 dBi Three Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details