L-com, Inc. 2.4 GHz 14 dBi 90 Degree Dual Polarized / Dual Feed Sector Antenna HG2414DP-090

Description
The HyperLink HG2414DP-090 Dual Polarized Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Dual Polarized Design This antenna features an unique array of cross di-pole elements. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. These feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. This antenna makes an ideal alternative to the Ubiquiti AirMax Sector 2G-16-90 antenna. For additional information and complete specifications, click on data sheet link in the Downloads section. Features Diversity provides improved link performance 10° down-tilt mast mounting bracket and hardware All weather operation Dual polarity feed system - (2) N-Female connectors Vertical and Horizontal polarization Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "Cell" sites 2.4 GHz ISM band MIMO applications Public wireless hotspots
Datasheet
Description
The HyperLink HG2414DP-090 Dual Polarized Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Dual Polarized Design This antenna features an unique array of cross di-pole elements. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. These feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. This antenna makes an ideal alternative to the Ubiquiti AirMax Sector 2G-16-90 antenna. For additional information and complete specifications, click on data sheet link in the Downloads section. Features Diversity provides improved link performance 10° down-tilt mast mounting bracket and hardware All weather operation Dual polarity feed system - (2) N-Female connectors Vertical and Horizontal polarization Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "Cell" sites 2.4 GHz ISM band MIMO applications Public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi 90 Degree Dual Polarized / Dual Feed Sector Antenna - HG2414DP-090 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi 90 Degree Dual Polarized / Dual Feed Sector Antenna
HG2414DP-090
2.4 GHz 14 dBi 90 Degree Dual Polarized / Dual Feed Sector Antenna HG2414DP-090
The HyperLink HG2414DP-090 Dual Polarized Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Dual Polarized Design This antenna features an unique array of cross di-pole elements. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. These feature makes these antennas ideal for polarization diversity systems. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down-tilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. This antenna makes an ideal alternative to the Ubiquiti AirMax Sector 2G-16-90 antenna. For additional information and complete specifications, click on data sheet link in the Downloads section. Features Diversity provides improved link performance 10° down-tilt mast mounting bracket and hardware All weather operation Dual polarity feed system - (2) N-Female connectors Vertical and Horizontal polarization Application IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications Wireless Internet Provider "Cell" sites 2.4 GHz ISM band MIMO applications Public wireless hotspots

The HyperLink HG2414DP-090 Dual Polarized Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Dual Polarized Design
This antenna features an unique array of cross di-pole elements. The antenna is fed via two N-Female ports, one for vertically polarized and one for horizontally polarized signals. These feature makes these antennas ideal for polarization diversity systems.
Rugged and Weatherproof
This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees down-tilt.
Ideal for Wireless Internet "Cell" Sites
This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees.
This antenna makes an ideal alternative to the Ubiquiti AirMax Sector 2G-16-90 antenna.
For additional information and complete specifications, click on data sheet link in the Downloads section.

Features

  • Diversity provides improved link performance
  • 10° down-tilt mast mounting bracket and hardware
  • All weather operation
  • Dual polarity feed system - (2) N-Female connectors
  • Vertical and Horizontal polarization

Application

  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
  • Wireless Internet Provider "Cell" sites
  • 2.4 GHz ISM band
  • MIMO applications
  • Public wireless hotspots
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2414DP-090
Product Name 2.4 GHz 14 dBi 90 Degree Dual Polarized / Dual Feed Sector Antenna
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT12M-1L3-SMS-B9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details