L-com, Inc. 2.4 GHz 14 dBi Backfire Dish Antenna - N-Female Connector HG2414D

Description
The HyperLink HG2414D "Backfire" is a compact high performance Wi-Fi reflector antenna. It is ideally suited for IEEE 802.11b/g/n wireless LANs and other systems operating in the 2.4GHz ISM band and CPE (Customer Premise Equipment) applications where directional coverage is desired. These antennas feature a tilt and swivel mount for wall or mast mounting. The reflector design minimizes interference. Features 25° beam-width & Integral Type N-Female Connector All weather operation Aluminum construction Tilt and Swivel Mast or Wall mounting. Compact size and low profile. UV stable light gray powder coat finish Application Point to Point Systems & Point to Multi-point Systems WiFi Systems, Long-range Directional Applications, and CPE Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications
Datasheet
Description
The HyperLink HG2414D "Backfire" is a compact high performance Wi-Fi reflector antenna. It is ideally suited for IEEE 802.11b/g/n wireless LANs and other systems operating in the 2.4GHz ISM band and CPE (Customer Premise Equipment) applications where directional coverage is desired. These antennas feature a tilt and swivel mount for wall or mast mounting. The reflector design minimizes interference. Features 25° beam-width & Integral Type N-Female Connector All weather operation Aluminum construction Tilt and Swivel Mast or Wall mounting. Compact size and low profile. UV stable light gray powder coat finish Application Point to Point Systems & Point to Multi-point Systems WiFi Systems, Long-range Directional Applications, and CPE Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 14 dBi Backfire Dish Antenna - N-Female Connector - HG2414D - L-com, Inc.
North Andover, MA, United States
2.4 GHz 14 dBi Backfire Dish Antenna - N-Female Connector
HG2414D
2.4 GHz 14 dBi Backfire Dish Antenna - N-Female Connector HG2414D
The HyperLink HG2414D "Backfire" is a compact high performance Wi-Fi reflector antenna. It is ideally suited for IEEE 802.11b/g/n wireless LANs and other systems operating in the 2.4GHz ISM band and CPE (Customer Premise Equipment) applications where directional coverage is desired. These antennas feature a tilt and swivel mount for wall or mast mounting. The reflector design minimizes interference. Features 25° beam-width & Integral Type N-Female Connector All weather operation Aluminum construction Tilt and Swivel Mast or Wall mounting. Compact size and low profile. UV stable light gray powder coat finish Application Point to Point Systems & Point to Multi-point Systems WiFi Systems, Long-range Directional Applications, and CPE Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications

The HyperLink HG2414D "Backfire" is a compact high performance Wi-Fi reflector antenna. It is ideally suited for IEEE 802.11b/g/n wireless LANs and other systems operating in the 2.4GHz ISM band and CPE (Customer Premise Equipment) applications where directional coverage is desired. These antennas feature a tilt and swivel mount for wall or mast mounting. The reflector design minimizes interference.

Features

  • 25° beam-width & Integral Type N-Female Connector
  • All weather operation
  • Aluminum construction
  • Tilt and Swivel Mast or Wall mounting. Compact size and low profile.
  • UV stable light gray powder coat finish

Application

  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems, Long-range Directional Applications, and CPE Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2414D
Product Name 2.4 GHz 14 dBi Backfire Dish Antenna - N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513430-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details