The HyperLink HG2413DPU is a 2.4 GHz omnidirectional antenna designed for MIMO applications, featuring dual polarity with a gain of 13 dBi. It operates within the frequency range of 2400-2500 MHz and supports IEEE 802.11 b/g/n standards. The antenna is equipped with two integrated diversity antennas and a dual feed system, allowing for effective signal transmission and reception. Constructed with a UV-resistant PVC radome, the HG2413DPU is suitable for all-weather outdoor use. It has a maximum input power of 100W and provides a horizontal beam width of 360° and a vertical beam width of 7¬8. The antenna includes N-Female connectors and is compatible with mast diameters ranging from vò1.6 to vò2.4 inches. It is rated for wind velocities up to 130 mph and can operate in temperatures from -40°C to +65°C. This antenna is ideal for various applications, including outdoor wireless LAN systems, WiMax, and communication in hospitality and industrial settings.
The HyperLink HG2413DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-2G13 antenna.
For additional information and complete specifications, click on data sheet link below.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HG2413DPU |
| Product Name | 2.4 GHz 13 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors |
| Pattern Type | Omni directional |