L-com, Inc. 2.4 GHz 12 dBi Yagi Antenna - 12in RP-TNC Plug Connector HG2412Y-RTP

Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a RP-TNC Plug Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Datasheet
Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a RP-TNC Plug Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Yagi Antenna - 12in RP-TNC Plug Connector - HG2412Y-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Yagi Antenna - 12in RP-TNC Plug Connector
HG2412Y-RTP
2.4 GHz 12 dBi Yagi Antenna - 12in RP-TNC Plug Connector HG2412Y-RTP
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a RP-TNC Plug Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems

Superior Performance
The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • 12 inch coax lead terminated with a RP-TNC Plug Connector
  • DC Short lightning protection
  • UV-stable, UL flame rated radome with 45° beam-width
  • Can be installed for either vertical or horizontal polarization
  • Includes tilt and swivel mast mount

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN
  • WiFi & wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412Y-RTP
Product Name 2.4 GHz 12 dBi Yagi Antenna - 12in RP-TNC Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details