L-com, Inc. 2.4 GHz 12 dBi Yagi Antenna - 12in N-Male Connector HG2412Y-NM

Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Datasheet
Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Yagi Antenna - 12in N-Male Connector - HG2412Y-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Yagi Antenna - 12in N-Male Connector
HG2412Y-NM
2.4 GHz 12 dBi Yagi Antenna - 12in N-Male Connector HG2412Y-NM
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems

Superior Performance
The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • Can be installed for either vertical or horizontal polarization
  • 12 inch coax lead terminated with a N-Male Connector
  • DC Short lightning protection
  • Includes tilt and swivel mast mount
  • UV-stable, UL flame rated radome with 45° beam-width

Application

  • 2.4 GHz ISM Band
  • Directional and multipoint applications
  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN
  • WiFi & wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412Y-NM
Product Name 2.4 GHz 12 dBi Yagi Antenna - 12in N-Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP10-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details