L-com, Inc. 2.4 GHz 12 dBi Omnidirectional Antenna - N-Female 5-Pack HG2412U-PRO-5PK

Description
Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HG2412U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Heavy-duty steel mounting brackets Commercial grade antenna Integral N-Female connector Solid Brass Elements Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Description
Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HG2412U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Heavy-duty steel mounting brackets Commercial grade antenna Integral N-Female connector Solid Brass Elements Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Omnidirectional Antenna - N-Female 5-Pack - HG2412U-PRO-5PK - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Omnidirectional Antenna - N-Female 5-Pack
HG2412U-PRO-5PK
2.4 GHz 12 dBi Omnidirectional Antenna - N-Female 5-Pack HG2412U-PRO-5PK
Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HG2412U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. For additional information and complete specifications, click on the data sheet link below. Features Center fed collinear array Heavy-duty steel mounting brackets Commercial grade antenna Integral N-Female connector Solid Brass Elements Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

Professional Grade
The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band.
Superior Performance
A collinear Omni-Directional antenna that utilizes a center fed Collinear Dipole array offers superior performance over the traditional bottom fed collinear designs. A center fed collinear has radiating elements that are more uniformly fed with signals of the proper amplitude and phase. In a bottom fed design, the signals that reach the upper elements have undergone significant amplitude and phase degradation. In most cases, the upper elements of an end fed design contribute little to the antennas final composite gain and pattern. In the HG2412U-PRO, an internal copper hard-line provides a low loss path to the antenna's central splitting and phasing component. The brass radiating elements utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Center fed collinear array
  • Heavy-duty steel mounting brackets
  • Commercial grade antenna
  • Integral N-Female connector
  • Solid Brass Elements

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412U-PRO-5PK
Product Name 2.4 GHz 12 dBi Omnidirectional Antenna - N-Female 5-Pack
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details