L-com, Inc. Antenna, Omni, 2.4Ghz; Antenna Type L-Com HG2412U-NF

Description
ANTENNA, OMNI, 2.4GHZ; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
ANTENNA, OMNI, 2.4GHZ; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 23T6414 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
23T6414
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 23T6414
ANTENNA, OMNI, 2.4GHZ; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes

ANTENNA, OMNI, 2.4GHZ; Antenna Type:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T6414
Product Name Antenna, Omni, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + Fakra Male St. Connector - ET-LTS-1L3-FKMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details