L-com, Inc. 2.4 GHz 12 dBi Stainless Steel Yagi Antenna - 7in N-Female HG2412SY-NF

Description
Superior Performance The HyperGain HG2412SY WiFi Yagi Antenna features high gain and a 40° beam-width with a 7 inch coax lead terminated with a N-Female connector. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensures superior durability and long performance life in all weather conditions. The HG2412SY antenna is supplied with a tilt and swivel mast mount kit. This mounts provides 0-20 degree up or down tilt in 10 degree increments. Features 7 inch coax lead terminated with a N-Female connector Includes tilt and swivel mast mount Stainless steel construction 40° beam-width DC Short lightning protection Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot
Description
Superior Performance The HyperGain HG2412SY WiFi Yagi Antenna features high gain and a 40° beam-width with a 7 inch coax lead terminated with a N-Female connector. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensures superior durability and long performance life in all weather conditions. The HG2412SY antenna is supplied with a tilt and swivel mast mount kit. This mounts provides 0-20 degree up or down tilt in 10 degree increments. Features 7 inch coax lead terminated with a N-Female connector Includes tilt and swivel mast mount Stainless steel construction 40° beam-width DC Short lightning protection Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Stainless Steel Yagi Antenna - 7in N-Female - HG2412SY-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Stainless Steel Yagi Antenna - 7in N-Female
HG2412SY-NF
2.4 GHz 12 dBi Stainless Steel Yagi Antenna - 7in N-Female HG2412SY-NF
Superior Performance The HyperGain HG2412SY WiFi Yagi Antenna features high gain and a 40° beam-width with a 7 inch coax lead terminated with a N-Female connector. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. Stainless Steel Construction This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensures superior durability and long performance life in all weather conditions. The HG2412SY antenna is supplied with a tilt and swivel mast mount kit. This mounts provides 0-20 degree up or down tilt in 10 degree increments. Features 7 inch coax lead terminated with a N-Female connector Includes tilt and swivel mast mount Stainless steel construction 40° beam-width DC Short lightning protection Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot

Superior Performance
The HyperGain HG2412SY WiFi Yagi Antenna features high gain and a 40° beam-width with a 7 inch coax lead terminated with a N-Female connector. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band.
Stainless Steel Construction
This antenna features a heavy-duty 1/2" stainless steel boom and solid 1/8" stainless steel elements which ensures superior durability and long performance life in all weather conditions. The HG2412SY antenna is supplied with a tilt and swivel mast mount kit. This mounts provides 0-20 degree up or down tilt in 10 degree increments.

Features

  • 7 inch coax lead terminated with a N-Female connector
  • Includes tilt and swivel mast mount
  • Stainless steel construction
  • 40° beam-width
  • DC Short lightning protection

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN
  • IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications
  • WiFi & Wireless Video Systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412SY-NF
Product Name 2.4 GHz 12 dBi Stainless Steel Yagi Antenna - 7in N-Female
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details