L-com, Inc. 2.4 GHz 10 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors HG2410DPU

Description
The HyperLink HG2410DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application Hospitality, Industrial, Municipality, MTU/MDU 2.4 GHz Outdoor Wireless LAN systems Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication
Datasheet
Description
The HyperLink HG2410DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application Hospitality, Industrial, Municipality, MTU/MDU 2.4 GHz Outdoor Wireless LAN systems Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 10 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors - HG2410DPU - L-com, Inc.
North Andover, MA, United States
2.4 GHz 10 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors
HG2410DPU
2.4 GHz 10 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors HG2410DPU
The HyperLink HG2410DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application Hospitality, Industrial, Municipality, MTU/MDU 2.4 GHz Outdoor Wireless LAN systems Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication

The HyperLink HG2410DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna.
For additional information and complete specifications, click on data sheet link below.

Features

  • Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna
  • Includes mast mounting hardware
  • Two (2) integrated diversity antennas plus dual feed system in a single enclosure
  • MIMO/802.11n - Multiple-Input and Multiple-Output
  • UV-resistant radome for all-weather operation

Application

  • Hospitality, Industrial, Municipality, MTU/MDU
  • 2.4 GHz Outdoor Wireless LAN systems
  • Supports 1x2 and 2x2 MIMO AP/Router
  • Supports IEEE 802.11b/g/n applications
  • WiMax, WISP, WiFi, Communication
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2410DPU
Product Name 2.4 GHz 10 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823602-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G
Primary Frequency Range 698.0 to 1585.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details