L-com, Inc. 2.4 GHz 9 dBi Yagi Antenna - 12in N-Male Connector HG2409Y-NM

Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Light weight, & includes tilt and swivel mast mount Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications
Datasheet
Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Light weight, & includes tilt and swivel mast mount Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Yagi Antenna - 12in N-Male Connector - HG2409Y-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Yagi Antenna - 12in N-Male Connector
HG2409Y-NM
2.4 GHz 9 dBi Yagi Antenna - 12in N-Male Connector HG2409Y-NM
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features 12 inch coax lead terminated with a N-Male Connector DC Short lightning protection Light weight, & includes tilt and swivel mast mount Can be installed for either vertical or horizontal polarization UV-stable, UL flame rated radome with 60° beam-width Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications

Superior Performance
The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • 12 inch coax lead terminated with a N-Male Connector
  • DC Short lightning protection
  • Light weight, & includes tilt and swivel mast mount
  • Can be installed for either vertical or horizontal polarization
  • UV-stable, UL flame rated radome with 60° beam-width

Application

  • 2.4 GHz ISM Band
  • WiFi & wireless video systems
  • Bluetooth® & public wireless hotspot
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409Y-NM
Product Name 2.4 GHz 9 dBi Yagi Antenna - 12in N-Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5.8GHz 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-583R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 3 dB
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details