L-com, Inc. 2.4 GHz 9 dBi Cross Polarized Flat Panel MIMO Antenna - N-Female Connectors HG2409XP

Description
The Hyperlink HG2409XP is a high performance flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) band, the HG2409XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2409XP features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. The HG2409XP is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11XP to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Application 2.4 GHz Wireless LAN systems Dual diversity / dual antenna MIMO radios IEEE 802.11b/g/n applications Public wireless hotspots 2.4 GHz wireless video systems
Datasheet
Description
The Hyperlink HG2409XP is a high performance flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) band, the HG2409XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2409XP features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. The HG2409XP is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11XP to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Application 2.4 GHz Wireless LAN systems Dual diversity / dual antenna MIMO radios IEEE 802.11b/g/n applications Public wireless hotspots 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Cross Polarized Flat Panel MIMO Antenna - N-Female Connectors - HG2409XP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Cross Polarized Flat Panel MIMO Antenna - N-Female Connectors
HG2409XP
2.4 GHz 9 dBi Cross Polarized Flat Panel MIMO Antenna - N-Female Connectors HG2409XP
The Hyperlink HG2409XP is a high performance flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) band, the HG2409XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. Cross Polarized The HG2409XP features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. The HG2409XP is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11XP to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features All weather operation Dual polarity feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Application 2.4 GHz Wireless LAN systems Dual diversity / dual antenna MIMO radios IEEE 802.11b/g/n applications Public wireless hotspots 2.4 GHz wireless video systems

The Hyperlink HG2409XP is a high performance flat patch antenna designed with two independent cross polarized internal antennas fed via (2) connectors. Suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) band, the HG2409XP is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports.
Cross Polarized
The HG2409XP features two independent antennas that are cross polarization. This feature doubles the wireless capacity over the same channels. Each antenna is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems.
The HG2409XP is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11XP to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna.
Click on the Downloads tab for additional information and complete specifications.

Features

  • All weather operation
  • Dual polarity feed system - (2) N-Female connectors
  • Dual Slant Antenna - Independent cross polarized (X-Pol) antennas within one enclosure
  • Durable UV-stable, UL flame rated radome with integral mounting flanges
  • Optional tilt-and-swivel pole mount kit available

Application

  • 2.4 GHz Wireless LAN systems
  • Dual diversity / dual antenna MIMO radios
  • IEEE 802.11b/g/n applications
  • Public wireless hotspots
  • 2.4 GHz wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409XP
Product Name 2.4 GHz 9 dBi Cross Polarized Flat Panel MIMO Antenna - N-Female Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1BCL3-SMS-BM34 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details