L-com, Inc. 2.4 GHz 9 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2409UP-NF

Description
High Performance The HyperGain Model HG2409UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2409UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2409UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Description
High Performance The HyperGain Model HG2409UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2409UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2409UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector - HG2409UP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
HG2409UP-NF
2.4 GHz 9 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2409UP-NF
High Performance The HyperGain Model HG2409UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2409UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2409UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Bluetooth® & Public Wireless Hotspot Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

High Performance
The HyperGain Model HG2409UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2409UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HG2409UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna.

Features

  • Can be installed indoors as well as outdoors
  • Durable UV-stable fiberglass radome for all weather operation
  • Integral N-Female connector
  • Sealed end cap and drain hole at the base for all weather operation
  • Antenna mounts included

Application

  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Bluetooth® & Public Wireless Hotspot
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409UP-NF
Product Name 2.4 GHz 9 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G12M-1L3-SMS-S19 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details