L-com, Inc. 2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector HG2409UDT-PRO

Description
Professional Grade The HyperGain HG2409UDT-PRO is a Professional Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2409UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2409UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2409UDT-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The commercial grade elements provide long life in hostile environments. Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Integral N-Female connector Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application 2.4 GHz ISM Band IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points
Datasheet
Description
Professional Grade The HyperGain HG2409UDT-PRO is a Professional Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2409UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2409UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2409UDT-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The commercial grade elements provide long life in hostile environments. Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Integral N-Female connector Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application 2.4 GHz ISM Band IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - HG2409UDT-PRO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector
HG2409UDT-PRO
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector HG2409UDT-PRO
Professional Grade The HyperGain HG2409UDT-PRO is a Professional Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2409UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2409UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2409UDT-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The commercial grade elements provide long life in hostile environments. Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Integral N-Female connector Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application 2.4 GHz ISM Band IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points

Professional Grade
The HyperGain HG2409UDT-PRO is a Professional Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations.
Superior Performance
The HG2409UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers.
Because of the unique design of the HyperGain HG2409UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2409UDT-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance.
Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The commercial grade elements provide long life in hostile environments.

Features

  • Commercial Grade Radiating Elements
  • Durable UV-stable fiberglass radome
  • Integral N-Female connector
  • Electrical Down Tilting Pattern for Excellent Coverage
  • Includes heavy duty pole mounting brackets

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g Wireless LAN
  • ISP Base Stations
  • Multipoint and Mesh Applications
  • Public Wireless Hotspot/WiFi Access Points
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409UDT-PRO
Product Name 2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
GSM & GPRS Antennas - 2766664 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details