L-com, Inc. 2.4 GHz 8.5 dBi Omnidirectional Antenna - N-Male Connector HG2409U

Description
The HyperGain HG2409U is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. Constructed for all weather operation, the HG2409U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409U to be mounted in up or down positions. Optional HMA3 Domed Magnetic Mount. 2-5/8 Inch Diameter Base (66.8mm). Features Can be installed in up or down positions Durable UV-stable fiberglass radome for all weather operation Vented end cap and drain holes in base for all weather operation Integral N-Male connector Optional antenna mounts available Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet
Description
The HyperGain HG2409U is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. Constructed for all weather operation, the HG2409U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409U to be mounted in up or down positions. Optional HMA3 Domed Magnetic Mount. 2-5/8 Inch Diameter Base (66.8mm). Features Can be installed in up or down positions Durable UV-stable fiberglass radome for all weather operation Vented end cap and drain holes in base for all weather operation Integral N-Male connector Optional antenna mounts available Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8.5 dBi Omnidirectional Antenna - N-Male Connector - HG2409U - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8.5 dBi Omnidirectional Antenna - N-Male Connector
HG2409U
2.4 GHz 8.5 dBi Omnidirectional Antenna - N-Male Connector HG2409U
The HyperGain HG2409U is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. Constructed for all weather operation, the HG2409U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409U to be mounted in up or down positions. Optional HMA3 Domed Magnetic Mount. 2-5/8 Inch Diameter Base (66.8mm). Features Can be installed in up or down positions Durable UV-stable fiberglass radome for all weather operation Vented end cap and drain holes in base for all weather operation Integral N-Male connector Optional antenna mounts available Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

The HyperGain HG2409U is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired.
Constructed for all weather operation, the HG2409U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409U to be mounted in up or down positions. Optional HMA3 Domed Magnetic Mount. 2-5/8 Inch Diameter Base (66.8mm).

Features

  • Can be installed in up or down positions
  • Durable UV-stable fiberglass radome for all weather operation
  • Vented end cap and drain holes in base for all weather operation
  • Integral N-Male connector
  • Optional antenna mounts available

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site Datasheet
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 23T6391 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
23T6391
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 23T6391
ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:N Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:N Connector; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2409U 23T6391
Product Name 2.4 GHz 8.5 dBi Omnidirectional Antenna - N-Male Connector Antenna, Omni, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-LT5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details