L-com, Inc. 2.4 GHz 9 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2409RD-RTP

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi RP-TNC Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi RP-TNC Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Rubber Duck Antenna - RP-TNC Plug Connector - HG2409RD-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Rubber Duck Antenna - RP-TNC Plug Connector
HG2409RD-RTP
2.4 GHz 9 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2409RD-RTP
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi RP-TNC Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 15.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • High Performance - 9 dBi
  • RP-TNC Plug Connector
  • Tilt and swivel design

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com - 23T6389 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com
23T6389
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com 23T6389
ANTENNA, RUBBER DUCK, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TNC Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, RUBBER DUCK, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TNC Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2409RD-RTP 23T6389
Product Name 2.4 GHz 9 dBi Rubber Duck Antenna - RP-TNC Plug Connector Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
RFID Antennas - 2272059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details