L-com, Inc. 2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector HG2409RD-NM

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15" long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement Features N-Male Connector Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15" long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement Features N-Male Connector Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector (Model: HG2409RD-NM) from L-com, Inc. is designed for applications in the 2.4 GHz ISM band, including IEEE 802.11b, 802.11g, and Bluetooth® wireless technologies. This antenna features a high gain of 9 dBi and an omnidirectional radiation pattern, providing broad coverage for various wireless LAN applications. Measuring 15 inches in length, the antenna is constructed with a flexible "rubber duck" design and includes a tilt-and-swivel N-Male connector, allowing for versatile mounting options. It is suitable for use with devices that have N-Male connectors, making it a potential replacement for stock antennas on access points and radios from brands like EnGenius® and Senao®. The antenna operates effectively within a frequency range of 2400-2500 MHz and has a maximum power rating of 50W. It also features a vertical polarization and is rated for operating temperatures between -40°C to 60°C. The antenna is RoHS compliant and has a flame rating of UL94HB.

Datasheet Summary
Powered by GS/AI

The 2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector (Model: HG2409RD-NM) from L-com, Inc. is designed for applications in the 2.4 GHz ISM band, including IEEE 802.11b, 802.11g, and Bluetooth® wireless technologies. This antenna features a high gain of 9 dBi and an omnidirectional radiation pattern, providing broad coverage for various wireless LAN applications. Measuring 15 inches in length, the antenna is constructed with a flexible "rubber duck" design and includes a tilt-and-swivel N-Male connector, allowing for versatile mounting options. It is suitable for use with devices that have N-Male connectors, making it a potential replacement for stock antennas on access points and radios from brands like EnGenius® and Senao®. The antenna operates effectively within a frequency range of 2400-2500 MHz and has a maximum power rating of 50W. It also features a vertical polarization and is rated for operating temperatures between -40°C to 60°C. The antenna is RoHS compliant and has a flame rating of UL94HB.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector - HG2409RD-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector
HG2409RD-NM
2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector HG2409RD-NM
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15" long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement Features N-Male Connector Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 15" long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement

Features

  • N-Male Connector
  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • High Performance - 9 dBi
  • Tilt and swivel design

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409RD-NM
Product Name 2.4 GHz 9 dBi Rubber Duck Antenna - N-Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

4G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT12M-1L3-SMS-B9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers