L-com, Inc. 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector HG2409MGU-NF

Description
These high performance 9 dBi omnidirectional antennas feature a magnetic mount base with 10 ft. coax lead. They are ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Features Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Compact, lightweight design Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet
Description
These high performance 9 dBi omnidirectional antennas feature a magnetic mount base with 10 ft. coax lead. They are ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Features Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Compact, lightweight design Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector - HG2409MGU-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector
HG2409MGU-NF
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector HG2409MGU-NF
These high performance 9 dBi omnidirectional antennas feature a magnetic mount base with 10 ft. coax lead. They are ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Features Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Compact, lightweight design Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications

These high performance 9 dBi omnidirectional antennas feature a magnetic mount base with 10 ft. coax lead. They are ideally suited for multipoint and mobile applications where high gain and wide coverage is desired.

Features

  • Double the range of "rubber duck" antennas
  • Durable UV-stable fiberglass radome
  • Compact, lightweight design
  • Magnetic base with 10 ft. coax lead
  • Vented end cap and drain holes in base

Application

  • 2.4 GHz ISM Band & 2.36 GHz CDMA Band
  • Bluetooth®, Public Wireless Hotspot and WiFi
  • IEEE 802.11b/g/n
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409MGU-NF
Product Name 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108792-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 2107150 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details