L-com, Inc. 2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-TNC Plug Connector HG2408U-RTP

Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Durable UV-stable fiberglass radome Includes mounting system All weather operation Compact, lightweight design Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet
Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Durable UV-stable fiberglass radome Includes mounting system All weather operation Compact, lightweight design Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-TNC Plug Connector - HG2408U-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-TNC Plug Connector
HG2408U-RTP
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-TNC Plug Connector HG2408U-RTP
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Durable UV-stable fiberglass radome Includes mounting system All weather operation Compact, lightweight design Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications.
Rugged and Weatherproof
This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength.

Features

  • 12" coax lead
  • Durable UV-stable fiberglass radome
  • Includes mounting system
  • All weather operation
  • Compact, lightweight design

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site Datasheet
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 23T6329 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
23T6329
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 23T6329
ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: No

ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2408U-RTP 23T6329
Product Name 2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-TNC Plug Connector Antenna, Omni, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WISRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details