L-com, Inc. 2.4 GHz 8 dBi Round Patch Antenna - 10in N-Male Connector HG2408P-NM

Description
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization 10 inch low-loss coax cable, optional pigtails and mounting brackets available Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Indoor Application Use Only IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet
Description
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization 10 inch low-loss coax cable, optional pigtails and mounting brackets available Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Indoor Application Use Only IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Male Connector - HG2408P-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Male Connector
HG2408P-NM
2.4 GHz 8 dBi Round Patch Antenna - 10in N-Male Connector HG2408P-NM
Looks like a Smoke Detector! The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization 10 inch low-loss coax cable, optional pigtails and mounting brackets available Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting Application 2.4 GHz ISM Band Bluetooth® & Public Wireless Hotspot Indoor Application Use Only IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications WiFi & Wireless Video Systems

Looks like a Smoke Detector!
The HyperGain HG2408P series is a very compact round WiFi patch antenna providing 8 dBi gain with very broad coverage. It is suitable for indoor applications in the 2.4GHz ISM band, including IEEE 802.11b, 802.11g and 802.11n, and public wireless hotspot applications. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure.
The HG2408P can be installed for horizontal or vertical polarization and can be mounted flat against the wall or ceiling. Its unique design allows the cable to exit out of the side or from the back of the unit which is ideal for mounting in locations that require the cable to be hidden. In addition, optional mounting brackets are available for this antenna.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • Can be installed for either vertical or horizontal polarization
  • 10 inch low-loss coax cable, optional pigtails and mounting brackets available
  • Compact size that looks like a smoke detector, cable can be hidden when mounting
  • Durable UV-stable, UL flame rated radome
  • Low-loss solid brass element & DC Short lightning protecting

Application

  • 2.4 GHz ISM Band
  • Bluetooth® & Public Wireless Hotspot
  • Indoor Application Use Only
  • IEEE 802.11b, 802.11g, 802.11n (Pre-N, Draft-N) Wireless LAN Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408P-NM
Product Name 2.4 GHz 8 dBi Round Patch Antenna - 10in N-Male Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details