L-com, Inc. 2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG2408MGUR-RTP

Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi
Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector - HG2408MGUR-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
HG2408MGUR-RTP
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector HG2408MGUR-RTP
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi

The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane.
Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity TNC Plug connector.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Available in white or black radome
  • Magnetic base with 10 foot, high performance low-loss 195-series cable
  • Radome Enclosed, ideal for outdoor use

Application

  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems & Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • Bluetooth® & WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408MGUR-RTP
Product Name 2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details